Panduit Corp. Terminals - Quick Connects, Quick Disconnect Connectors DNF18-111FIB-M

Description
CONN QC RCPT 18-22AWG 0.110
Request a Quote
Description
CONN QC RCPT 18-22AWG 0.110
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a fully insulated female disconnect terminal designed for quick connect and disconnect applications. It accommodates wire sizes ranging from 22 AWG to 18 AWG, with a maximum insulation diameter of 0.12 inches (3.0 mm). The terminal features a tab size of 0.110 x 0.032 inches and is made from brass with a tin plating for enhanced conductivity. The housing is constructed from translucent red nylon, providing durability and visibility. This terminal is UL listed and CSA certified, suitable for use with stranded copper wire only, and has a maximum temperature rating of 257°F (125°C) and a voltage rating of 600V. The insertion and withdrawal forces for the terminal are specified, with a maximum insertion force of 12 lbs (53 N) and a maximum withdrawal force of 14 lbs (62 N). The product is compatible with specific Panduit tools for installation.

Datasheet Summary
Powered by GS/AI

The product is a fully insulated female disconnect terminal designed for quick connect and disconnect applications. It accommodates wire sizes ranging from 22 AWG to 18 AWG, with a maximum insulation diameter of 0.12 inches (3.0 mm). The terminal features a tab size of 0.110 x 0.032 inches and is made from brass with a tin plating for enhanced conductivity. The housing is constructed from translucent red nylon, providing durability and visibility. This terminal is UL listed and CSA certified, suitable for use with stranded copper wire only, and has a maximum temperature rating of 257°F (125°C) and a voltage rating of 600V. The insertion and withdrawal forces for the terminal are specified, with a maximum insertion force of 12 lbs (53 N) and a maximum withdrawal force of 14 lbs (62 N). The product is compatible with specific Panduit tools for installation.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 298-10548-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
298-10548-ND
Terminals - Quick Connects, Quick Disconnect Connectors 298-10548-ND
CONN QC RCPT 18-22AWG 0.110

CONN QC RCPT 18-22AWG 0.110

Buy Now Datasheet
Female Disconnect, nylon fully insulated - DNF18-111FIB-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Female Disconnect, nylon fully insulated
DNF18-111FIB-M
Female Disconnect, nylon fully insulated DNF18-111FIB-M
Female Disconnect, nylon fully insulated

Female Disconnect, nylon fully insulated

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 298-10548-ND DNF18-111FIB-M
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Female Disconnect, nylon fully insulated
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details