Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-111FIB-C

Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14374-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14374-ND
Quick Connects, Quick Disconnect Connectors 298-14374-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
PNDT Solderless Terminals - DNF18-111FIB-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Solderless Terminals
DNF18-111FIB-C
PNDT Solderless Terminals DNF18-111FIB-C
Pan-Term DNF18-111FIB-C Disconnect, Red

Pan-Term DNF18-111FIB-C Disconnect, Red

Supplier's Site
Sheung Wan, Hong Kong
Terminals DISC NYLON FULLY-INSUL.

Terminals DISC NYLON FULLY-INSUL.

Buy Now Datasheet
Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit - 14AC1964 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit
14AC1964
Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit 14AC1964
FEMALE DISCONNECT, 2.8MM, 18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14374-ND DNF18-111FIB-C DNF18-111FIB-C 14AC1964
Product Name Quick Connects, Quick Disconnect Connectors PNDT Solderless Terminals Terminals Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details