Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-111-C

Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-11932-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-11932-ND
Quick Connects, Quick Disconnect Connectors 298-11932-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Panduit - 13AC4681 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Panduit
13AC4681
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Panduit 13AC4681
FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
DNF18-111-C
Terminals DNF18-111-C
Terminals DISC NYLON BARREL INSUL

Terminals DISC NYLON BARREL INSUL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11932-ND 13AC4681 DNF18-111-C
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Panduit Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details