Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-110FIB-M

Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10546-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10546-ND
Quick Connects, Quick Disconnect Connectors 298-10546-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - DNF18-110FIB-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
DNF18-110FIB-M
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab DNF18-110FIB-M
FEMALE DISCONNECT, NYLON FULLY INSULATED

FEMALE DISCONNECT, NYLON FULLY INSULATED

Buy Now
Sheung Wan, Hong Kong
Terminals 22-18 .110 FML DISC

Terminals 22-18 .110 FML DISC

Buy Now Datasheet
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Panduit - 13AC4680 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Panduit
13AC4680
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Panduit 13AC4680
FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10546-ND DNF18-110FIB-M DNF18-110FIB-M 13AC4680
Product Name Quick Connects, Quick Disconnect Connectors Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Terminals Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details