Panduit Corp. Female Disconnect, 5.2Mm, 16-14Awg, Blu; Product Range Panduit DNF14206FIBM

Description
FEMALE DISCONNECT, 5.2MM, 16-14AWG, BLU; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.2mm x 0.5mm, 4.7mm x 0.5mm; Tab Size - Imperial:0.205" x 0.02", 0.187" x 0.02"; Wire Size AWG Min:16AWGRoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 5.2MM, 16-14AWG, BLU; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.2mm x 0.5mm, 4.7mm x 0.5mm; Tab Size - Imperial:0.205" x 0.02", 0.187" x 0.02"; Wire Size AWG Min:16AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 5.2Mm, 16-14Awg, Blu; Product Range Panduit - 48AC9976 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 5.2Mm, 16-14Awg, Blu; Product Range Panduit
48AC9976
Female Disconnect, 5.2Mm, 16-14Awg, Blu; Product Range Panduit 48AC9976
FEMALE DISCONNECT, 5.2MM, 16-14AWG, BLU; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.2mm x 0.5mm, 4.7mm x 0.5mm; Tab Size - Imperial:0.205" x 0.02", 0.187" x 0.02"; Wire Size AWG Min:16AWGRoHS Compliant: Yes

FEMALE DISCONNECT, 5.2MM, 16-14AWG, BLU; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.2mm x 0.5mm, 4.7mm x 0.5mm; Tab Size - Imperial:0.205" x 0.02", 0.187" x 0.02"; Wire Size AWG Min:16AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48AC9976
Product Name Female Disconnect, 5.2Mm, 16-14Awg, Blu; Product Range Panduit
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Isolated Ground Bulkhead Receptacle - SALE-9232 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details