"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
FEMALE DISCONNECT, 6.35MM, 14AWG, BLUE; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Terminals 16-14 .250 MALE DISC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10024-ND | 48AC9666 | DNF14-250M-M |
| Product Name | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 6.35Mm, 14Awg, Blue; Product Range Panduit | Terminals |
| Gender | Male / Plug | Male / Plug |