Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF14-250M-C

Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10023-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10023-ND
Quick Connects, Quick Disconnect Connectors 298-10023-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 18Awg, Blue; Product Range Panduit - 45AC6150 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 18Awg, Blue; Product Range Panduit
45AC6150
Male Disconnect, 6.35Mm, 18Awg, Blue; Product Range Panduit 45AC6150
MALE DISCONNECT, 6.35MM, 18AWG, BLUE; Product Range:DNF14 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 18AWG, BLUE; Product Range:DNF14 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
DNF14-250M-C
Terminals DNF14-250M-C
Terminals Male Disconnct nylon barrel insulated

Terminals Male Disconnct nylon barrel insulated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10023-ND 45AC6150 DNF14-250M-C
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 18Awg, Blue; Product Range Panduit Terminals
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details