Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF14-250FIM-M

Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10279-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10279-ND
Quick Connects, Quick Disconnect Connectors 298-10279-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Male Disconnect, 6.3Mm, 16-14Awg, Blu; Product Range Panduit - 13AC4678 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.3Mm, 16-14Awg, Blu; Product Range Panduit
13AC4678
Male Disconnect, 6.3Mm, 16-14Awg, Blu; Product Range Panduit 13AC4678
MALE DISCONNECT, 6.3MM, 16-14AWG, BLU; Product Range:DNF-FIM Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.3MM, 16-14AWG, BLU; Product Range:DNF-FIM Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10279-ND 13AC4678
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.3Mm, 16-14Awg, Blu; Product Range Panduit
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAVK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details