"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Pan-Term DNF14-250FIM-L Disconnect, Blu
MALE DISCONNECT, 6.35MM, 14AWG, BLU; Product Range:DNF-FIM Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Terminals MALE DISC 16-14AWG NYL INSL BLUE
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-11990-ND | DNF14-250FIM-L | 14AC1961 | DNF14-250FIM-L |
| Product Name | Quick Connects, Quick Disconnect Connectors | PNDT Solderless Terminals | Male Disconnect, 6.35Mm, 14Awg, Blu; Product Range Panduit | Terminals |
| Gender | Male / Plug | Male / Plug |