Win Source Part Number: 1179426-DNF14-250FIB
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Color: Blue
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.840" (21.34mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.160" (4.06mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): DNF-14-250FIB-M; DNF14-250FIB-M.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: DNF14-250FIB-M-ND,29
Base Product Number: DNF14
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
CONN QC RCPT 14-16AWG 0.250
FEMALE DISCONNECT, 6.35MM, 14AWG, BLU; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1179426-DNF14-250FIB-M | 298-10278-ND | DNF14-250FIB-M | 14AC1960 | DNF14-250FIB-M |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 6.35Mm, 14Awg, Blu; Product Range Panduit | Terminals |
| Termination | Crimp | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Gender | Female / Jack | Female / Jack |