"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
FEMALE DISCONNECT, 6.35MM, 14AWG, BLU; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Pan-Term DNF14-250FIB-C Disconnect, Blu
CONN QC RCPT 14-16AWG 0.250
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14369-ND | 14AC1959 | DNF14-250FIB-C | DNF14-250FIB-C | DNF14-250FIB-C |
| Product Name | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 6.35Mm, 14Awg, Blu; Product Range Panduit | PNDT Solderless Terminals | Terminals | Quick Connects, Quick Disconnect Connectors |
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 14 to 16 AWG | 16 AWG | 14 to 16 AWG |