Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF14-250FI-M

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-11928-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-11928-ND
Quick Connects, Quick Disconnect Connectors 298-11928-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
DNF14-250FI-M
Terminals DNF14-250FI-M
Terminals FEM DISC NYL INSUL 16-14awg .250X.032

Terminals FEM DISC NYL INSUL 16-14awg .250X.032

Buy Now Datasheet
Female Disconnect, 6.35Mm, 18Awg, Blue; Product Range Panduit - 45AC6149 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18Awg, Blue; Product Range Panduit
45AC6149
Female Disconnect, 6.35Mm, 18Awg, Blue; Product Range Panduit 45AC6149
FEMALE DISCONNECT, 6.35MM, 18AWG, BLUE; Product Range:DNF14 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18AWG, BLUE; Product Range:DNF14 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11928-ND DNF14-250FI-M 45AC6149
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 6.35Mm, 18Awg, Blue; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details