Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF14-206FIB-C

Description
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14368-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14368-ND
Quick Connects, Quick Disconnect Connectors 298-14368-ND
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals 16-14AWG .205X.020 FEMALE DISCONNECT

Terminals 16-14AWG .205X.020 FEMALE DISCONNECT

Buy Now
Female Disconn, 5.21/4.75Mm, 14Awg, Red; Product Range Panduit - 91B7907 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconn, 5.21/4.75Mm, 14Awg, Red; Product Range Panduit
91B7907
Female Disconn, 5.21/4.75Mm, 14Awg, Red; Product Range Panduit 91B7907
FEMALE DISCONN, 5.21/4.75MM, 14AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm, 4.75mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02", 0.187" x 0.02" RoHS Compliant: Yes

FEMALE DISCONN, 5.21/4.75MM, 14AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm, 4.75mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02", 0.187" x 0.02" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14368-ND DNF14-206FIB-C 91B7907
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconn, 5.21/4.75Mm, 14Awg, Red; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data