Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF14-205FIB-C

Description
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14367-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14367-ND
Quick Connects, Quick Disconnect Connectors 298-14367-ND
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Female Disconnect, 5.1/4.8Mm, 14Awg, Blu; Product Range Panduit - 14AC1957 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 5.1/4.8Mm, 14Awg, Blu; Product Range Panduit
14AC1957
Female Disconnect, 5.1/4.8Mm, 14Awg, Blu; Product Range Panduit 14AC1957
FEMALE DISCONNECT, 5.1/4.8MM, 14AWG, BLU; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm, 4.75mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032", 0.187" x 0.032" RoHS Compliant: Yes

FEMALE DISCONNECT, 5.1/4.8MM, 14AWG, BLU; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm, 4.75mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032", 0.187" x 0.032" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14367-ND 14AC1957
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 5.1/4.8Mm, 14Awg, Blu; Product Range Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S20M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7926B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details