Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF14-188FIB-M

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10277-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10277-ND
Quick Connects, Quick Disconnect Connectors 298-10277-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - DNF14-188FIB-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
DNF14-188FIB-M
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab DNF14-188FIB-M
FEMALE DISCONNECT, NYLON FULLY INSULATED

FEMALE DISCONNECT, NYLON FULLY INSULATED

Buy Now
Female Disconnect, 4.8Mm, 16-14Awg, Blue; Product Range Panduit - 48AC9663 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 16-14Awg, Blue; Product Range Panduit
48AC9663
Female Disconnect, 4.8Mm, 16-14Awg, Blue; Product Range Panduit 48AC9663
FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLUE; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLUE; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10277-ND DNF14-188FIB-M 48AC9663
Product Name Quick Connects, Quick Disconnect Connectors Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Female Disconnect, 4.8Mm, 16-14Awg, Blue; Product Range Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details