Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF14-188FIB-C

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-11922-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-11922-ND
Quick Connects, Quick Disconnect Connectors 298-11922-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals DISC NYLON FULLY-INSUL

Terminals DISC NYLON FULLY-INSUL

Buy Now
Female Disconnect, 4.8Mm, 14Awg, Blu; Product Range Panduit - 14AC1956 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 14Awg, Blu; Product Range Panduit
14AC1956
Female Disconnect, 4.8Mm, 14Awg, Blu; Product Range Panduit 14AC1956
FEMALE DISCONNECT, 4.8MM, 14AWG, BLU; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 14AWG, BLU; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11922-ND DNF14-188FIB-C 14AC1956
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.8Mm, 14Awg, Blu; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details