Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF14-187FIB-C

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-11930-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-11930-ND
Quick Connects, Quick Disconnect Connectors 298-11930-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals 22-14 .187 FML DISC

Terminals 22-14 .187 FML DISC

Buy Now
Female Disconnect, 4.8Mm, 16-14Awg, Blu; Product Range Panduit - 13AC4675 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 16-14Awg, Blu; Product Range Panduit
13AC4675
Female Disconnect, 4.8Mm, 16-14Awg, Blu; Product Range Panduit 13AC4675
FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLU; Product Range:Pan-Term Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLU; Product Range:Pan-Term Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11930-ND DNF14-187FIB-C 13AC4675
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.8Mm, 16-14Awg, Blu; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data