Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF14-187FIB-3K

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-DNF14-187FIB-3KTR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-DNF14-187FIB-3KTR-ND
Quick Connects, Quick Disconnect Connectors 298-DNF14-187FIB-3KTR-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 298-DNF14-187FIB-3KCT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-DNF14-187FIB-3KCT-ND
Quick Connects, Quick Disconnect Connectors 298-DNF14-187FIB-3KCT-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Female Disconnect, (Standard Receptacle Housings), Nylon Fully Insulated, Funnel Entry With Insulation Support And Internal Wire Stop. Wire Range Of #16-14 And A Tab Size Of .187 X .032 In. (4.8 X ... - 65H9113 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, (Standard Receptacle Housings), Nylon Fully Insulated, Funnel Entry With Insulation Support And Internal Wire Stop. Wire Range Of #16-14 And A Tab Size Of .187 X .032 In. (4.8 X ...
65H9113
Female Disconnect, (Standard Receptacle Housings), Nylon Fully Insulated, Funnel Entry With Insulation Support And Internal Wire Stop. Wire Range Of #16-14 And A Tab Size Of .187 X .032 In. (4.8 X ... 65H9113
Female disconnect, (standard receptacle housings), nylon fully insulated, funnel entry with insulation support and internal wire stop. Wire range of #16-14 and a tab size of .187 x .032 in. (4.8 x .8mm). RoHS Compliant: Yes

Female disconnect, (standard receptacle housings), nylon fully insulated, funnel entry with insulation support and internal wire stop. Wire range of #16-14 and a tab size of .187 x .032 in. (4.8 x .8mm). RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-DNF14-187FIB-3KTR-ND 65H9113
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, (Standard Receptacle Housings), Nylon Fully Insulated, Funnel Entry With Insulation Support And Internal Wire Stop. Wire Range Of #16-14 And A Tab Size Of .187 X .032 In. (4.8 X ...
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details