Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF14-187-M

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10020-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10020-ND
Quick Connects, Quick Disconnect Connectors 298-10020-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
DNF14-187-M
Terminals DNF14-187-M
Terminals FML DISC 16-14 .187

Terminals FML DISC 16-14 .187

Buy Now Datasheet
Female Disconnect, 4.8Mm, 16-14Awg, Blue; Product Range Panduit - 48AC9662 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 16-14Awg, Blue; Product Range Panduit
48AC9662
Female Disconnect, 4.8Mm, 16-14Awg, Blue; Product Range Panduit 48AC9662
FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLUE; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLUE; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10020-ND DNF14-187-M 48AC9662
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.8Mm, 16-14Awg, Blue; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-466-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details