Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF14-187-C

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10019-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10019-ND
Quick Connects, Quick Disconnect Connectors 298-10019-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - DNF14-187-C - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
DNF14-187-C
Quick Connects, Quick Disconnect Connectors DNF14-187-C
CONN QC RCPT 14-16AWG 0.187

CONN QC RCPT 14-16AWG 0.187

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
DNF14-187-C
Terminals DNF14-187-C
Terminals Female Disconnect nylon barrel insul

Terminals Female Disconnect nylon barrel insul

Buy Now Datasheet
Female Disconnect, 4.8Mm, 14Awg, Red; Product Range Panduit - 50B6512 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 14Awg, Red; Product Range Panduit
50B6512
Female Disconnect, 4.8Mm, 14Awg, Red; Product Range Panduit 50B6512
FEMALE DISCONNECT, 4.8MM, 14AWG, RED; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 14AWG, RED; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10019-ND DNF14-187-C DNF14-187-C 50B6512
Product Name Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.8Mm, 14Awg, Red; Product Range Panduit
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Plug - 9213 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Dual SIM Card Connector 8 Pin Push Type Metal Body - ET-DSIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details