Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF14-110-M

Description
"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10543-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10543-ND
Quick Connects, Quick Disconnect Connectors 298-10543-ND
"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 2.8Mm, 16-14Awg, Blu; Product Range Panduit - 96B5873 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 16-14Awg, Blu; Product Range Panduit
96B5873
Female Disconnect, 2.8Mm, 16-14Awg, Blu; Product Range Panduit 96B5873
FEMALE DISCONNECT, 2.8MM, 16-14AWG, BLU; Product Range:Pan-Term Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 16-14AWG, BLU; Product Range:Pan-Term Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
DNF14-110-M
Terminals DNF14-110-M
Terminals FML DISC 16-14 .110

Terminals FML DISC 16-14 .110

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10543-ND 96B5873 DNF14-110-M
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 2.8Mm, 16-14Awg, Blu; Product Range Panduit Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products