Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF10-250FIMB-Q

Description
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10542-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10542-ND
Quick Connects, Quick Disconnect Connectors 298-10542-ND
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit - 14AC0680 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit
14AC0680
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit 14AC0680
MALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:DNF-FIMB Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:DNF-FIMB Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals MALE DISC NYLON INSUL 12-10AWG

Terminals MALE DISC NYLON INSUL 12-10AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10542-ND 14AC0680 DNF10-250FIMB-Q
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit Terminals
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102C05 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details