Panduit Corp. Terminal, Male Disconnect, 0.25In Yellow; Product Range Panduit DNF10-250FIMB-L

Description
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Description
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In Yellow; Product Range Panduit - 67C3469 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Yellow; Product Range Panduit
67C3469
Terminal, Male Disconnect, 0.25In Yellow; Product Range Panduit 67C3469
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C3469
Product Name Terminal, Male Disconnect, 0.25In Yellow; Product Range Panduit
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) B/H Solder type Gold Plated Connector - ET-BFS-BH-ST - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details