Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF10-250FIMB-D

Description
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-11520-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-11520-ND
Quick Connects, Quick Disconnect Connectors 298-11520-ND
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit - 14AC0679 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit
14AC0679
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit 14AC0679
MALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:DNF-FIMB Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:DNF-FIMB Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11520-ND 14AC0679
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit
Gender Male / Plug
Unlock Full Specs
to access all available technical data