Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF10-250FIB-D

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10541-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10541-ND
Quick Connects, Quick Disconnect Connectors 298-10541-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals DISC NYLON FULLY-INSUL

Terminals DISC NYLON FULLY-INSUL

Buy Now
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit - 13AC4673 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit
13AC4673
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit 13AC4673
FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Pan-Term Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Pan-Term Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10541-ND DNF10-250FIB-D 13AC4673
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data