"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"
Pan-Term DNF10-250FI-L Disconnect, Yell
FEMALE DISCONNECT, 6.35MM, 10AWG, YEL; Product Range:DNF-FI Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10540-ND | DNF10-250FI-L | 90B4031 |
| Product Name | Quick Connects, Quick Disconnect Connectors | PNDT Solderless Terminals | Female Disconnect, 6.35Mm, 10Awg, Yel; Product Range Panduit |
| Gender | Female / Jack |