Panduit Corp. Female Disconnect, 4.8Mm, 22-18Awg; Product Range Panduit D18-188C

Description
FEMALE DISCONNECT, 4.8MM, 22-18AWG; Product Range:D Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 4.8MM, 22-18AWG; Product Range:D Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 4.8Mm, 22-18Awg; Product Range Panduit - 97F6961 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 22-18Awg; Product Range Panduit
97F6961
Female Disconnect, 4.8Mm, 22-18Awg; Product Range Panduit 97F6961
FEMALE DISCONNECT, 4.8MM, 22-18AWG; Product Range:D Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 22-18AWG; Product Range:D Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97F6961
Product Name Female Disconnect, 4.8Mm, 22-18Awg; Product Range Panduit
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
TNC Female to BNC Female, Adapter - SALE-9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details