Panduit Corp. Terminals - Rectangular Connectors CXS35-36-C

Description
CONN TERM RECT LUG 6-14AWG #3/16
Request a Quote Datasheet
Description
CONN TERM RECT LUG 6-14AWG #3/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11609-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11609-ND
Terminals - Rectangular Connectors 298-11609-ND
CONN TERM RECT LUG 6-14AWG #3/16

CONN TERM RECT LUG 6-14AWG #3/16

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
CXS35-36-C
Terminals CXS35-36-C
Terminals COPP MECHANICAL 1 BRL 1HL #14-6

Terminals COPP MECHANICAL 1 BRL 1HL #14-6

Buy Now Datasheet
Terminal, Mechanical Lug, 3/16 In, 6Awg; Product Range Panduit - 14AC0674 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 3/16 In, 6Awg; Product Range Panduit
14AC0674
Terminal, Mechanical Lug, 3/16 In, 6Awg; Product Range Panduit 14AC0674
TERMINAL, MECHANICAL LUG, 3/16 IN, 6AWG; Product Range:CXS Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:3/16" RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 3/16 IN, 6AWG; Product Range:CXS Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:3/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11609-ND CXS35-36-C 14AC0674
Product Name Terminals - Rectangular Connectors Terminals Terminal, Mechanical Lug, 3/16 In, 6Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers