Panduit Corp. Terminals - Rectangular Connectors CX70-14-CY

Description
CONN TERM RECT LUG 4-14 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT LUG 4-14 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-10097-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-10097-ND
Terminals - Rectangular Connectors 298-10097-ND
CONN TERM RECT LUG 4-14 AWG #1/4

CONN TERM RECT LUG 4-14 AWG #1/4

Buy Now Datasheet
Terminal, Mechanical Lug, 1/4In, Screw; Product Range Panduit - 72K7931 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 1/4In, Screw; Product Range Panduit
72K7931
Terminal, Mechanical Lug, 1/4In, Screw; Product Range Panduit 72K7931
TERMINAL, MECHANICAL LUG, 1/4IN, SCREW; Product Range:-; Termination:Screw; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 1/4IN, SCREW; Product Range:-; Termination:Screw; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet
CU MECHANICAL LUG, 1 BARREL 1 HOLE, FIXED, #14-#4 - 70044001 - Allied Electronics, Inc.
Fort Worth, TX, USA
CU MECHANICAL LUG, 1 BARREL 1 HOLE, FIXED, #14-#4
70044001
CU MECHANICAL LUG, 1 BARREL 1 HOLE, FIXED, #14-#4 70044001
One-Hole, Straight Fixed Tongue Lug PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA. For use with Stranded Copper Code Conductors Type CX Made from high strength electrolytic copper to provide premium electrical and mechanical performance Compact design saves space Wire range-taking capability minimizes inventory requirements Inspection window to visually assure full conductor insertion Plated steel set screw provides high strength, durable electrical contact between conductor and connector UL Listed and CSA Certified for use up to 600V

One-Hole, Straight Fixed Tongue Lug
PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA.
For use with Stranded Copper Code Conductors
Type CX

  • Made from high strength electrolytic copper to provide premium electrical and mechanical performance
  • Compact design saves space
  • Wire range-taking capability minimizes inventory requirements
  • Inspection window to visually assure full conductor insertion
  • Plated steel set screw provides high strength, durable electrical contact between conductor and connector
  • UL Listed and CSA Certified for use up to 600V
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10097-ND 72K7931 70044001
Product Name Terminals - Rectangular Connectors Terminal, Mechanical Lug, 1/4In, Screw; Product Range Panduit CU MECHANICAL LUG, 1 BARREL 1 HOLE, FIXED, #14-#4
Terminal Type Lug, Grounding Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data