Panduit Corp. Terminals - Rectangular Connectors CX35-36-CY

Description
CONN TERM RECT LUG 6-14AWG #3/16
Request a Quote Datasheet
Description
CONN TERM RECT LUG 6-14AWG #3/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-10108-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-10108-ND
Terminals - Rectangular Connectors 298-10108-ND
CONN TERM RECT LUG 6-14AWG #3/16

CONN TERM RECT LUG 6-14AWG #3/16

Buy Now Datasheet
CU MECHANICAL LUG, 1 BARREL 1 HOLE, FIXED, #14-#6 - 70044000 - Allied Electronics, Inc.
Fort Worth, TX, USA
CU MECHANICAL LUG, 1 BARREL 1 HOLE, FIXED, #14-#6
70044000
CU MECHANICAL LUG, 1 BARREL 1 HOLE, FIXED, #14-#6 70044000
One-Hole, Straight Fixed Tongue Lug PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA. For use with Stranded Copper Code Conductors Type CX Made from high strength electrolytic copper to provide premium electrical and mechanical performance Compact design saves space Wire range-taking capability minimizes inventory requirements Inspection window to visually assure full conductor insertion Plated steel set screw provides high strength, durable electrical contact between conductor and connector UL Listed and CSA Certified for use up to 600V

One-Hole, Straight Fixed Tongue Lug
PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA.
For use with Stranded Copper Code Conductors Type CX

  • Made from high strength electrolytic copper to provide premium electrical and mechanical performance
  • Compact design saves space
  • Wire range-taking capability minimizes inventory requirements
  • Inspection window to visually assure full conductor insertion
  • Plated steel set screw provides high strength, durable electrical contact between conductor and connector
  • UL Listed and CSA Certified for use up to 600V
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 298-10108-ND 70044000
Product Name Terminals - Rectangular Connectors CU MECHANICAL LUG, 1 BARREL 1 HOLE, FIXED, #14-#6
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details