WIRE SNIPPING TOOL; Overall Length:146mm; Cutting Capacity Max:1.6mm; Product Range:-; Body Material:Rubber; Cut Type:Flush; Jaw Length:0.35"; Length:5.75" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06H1643 |
| Product Name | Wire Snipping Tool; Overall Length Panduit |