Panduit Corp. Boxes, Enclosures, Racks - Rack Accessories CUWBSS06ST01B1

Description
Win Source Part Number: 1109142-CUWBSS06ST01 B1 Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: -3255-CUWBSS06ST01B1 ,7498383876 Base Product Number: CUWBSS
Request a Quote
Description
Win Source Part Number: 1109142-CUWBSS06ST01 B1 Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: -3255-CUWBSS06ST01B1 ,7498383876 Base Product Number: CUWBSS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - CUWBSS06ST01B1 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
CUWBSS06ST01B1
Boxes, Enclosures, Racks - Rack Accessories CUWBSS06ST01B1
Win Source Part Number: 1109142-CUWBSS06ST01 B1 Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: -3255-CUWBSS06ST01B1 ,7498383876 Base Product Number: CUWBSS

Win Source Part Number: 1109142-CUWBSS06ST01B1
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Panduit Corp
Other Names: -3255-CUWBSS06ST01B1,7498383876
Base Product Number: CUWBSS

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number CUWBSS06ST01B1
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411FBDU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details