Panduit Corp. Boxes, Enclosures, Racks - Rack Accessories CUSMPR52ST01B1

Description
Win Source Part Number: 994867-CUSMPR52ST01B 1 Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: -3255-CUSMPR52ST01B1 ,7498384693 Base Product Number: CUSMPR
Request a Quote
Description
Win Source Part Number: 994867-CUSMPR52ST01B 1 Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: -3255-CUSMPR52ST01B1 ,7498384693 Base Product Number: CUSMPR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - CUSMPR52ST01B1 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
CUSMPR52ST01B1
Boxes, Enclosures, Racks - Rack Accessories CUSMPR52ST01B1
Win Source Part Number: 994867-CUSMPR52ST01B 1 Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: -3255-CUSMPR52ST01B1 ,7498384693 Base Product Number: CUSMPR

Win Source Part Number: 994867-CUSMPR52ST01B1
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Panduit Corp
Other Names: -3255-CUSMPR52ST01B1,7498384693
Base Product Number: CUSMPR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number CUSMPR52ST01B1
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Connection System - 898D-58DT-B10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Desktop Enclosures - 226022 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
Enclosures Accessories and Hardware - 1413LGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details