Panduit Corp. Crimpers, Applicators, Presses CT-1000

Description
Hand Crimper Tool Ferrules
Request a Quote Datasheet
Description
Hand Crimper Tool Ferrules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimpers, Applicators, Presses - 298-10714-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
298-10714-ND
Crimpers, Applicators, Presses 298-10714-ND
Hand Crimper Tool Ferrules

Hand Crimper Tool Ferrules

Buy Now Datasheet
Cable Tie Tools; Crimp Tool Type Panduit - 50M7267 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Tools; Crimp Tool Type Panduit
50M7267
Cable Tie Tools; Crimp Tool Type Panduit 50M7267
CABLE TIE TOOLS; Crimp Tool Type:Hand; For Use With:Panduit PAN-TERM 20-14AWG Molded Ferrules; Product Range:-; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

CABLE TIE TOOLS; Crimp Tool Type:Hand; For Use With:Panduit PAN-TERM 20-14AWG Molded Ferrules; Product Range:-; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

Supplier's Site Datasheet
Semiautomatic crimping tool for use with #20-#14 AWG continuously molded ferrule - 70044851 - Allied Electronics, Inc.
Fort Worth, TX, USA
Semiautomatic crimping tool for use with #20-#14 AWG continuously molded ferrule
70044851
Semiautomatic crimping tool for use with #20-#14 AWG continuously molded ferrule 70044851
The CT-1000 Semiautomatic Crimping Tool is a lightweight hand tool that cuts, strips and crimps, maximizing efficiency, application flexibility and reducing installation time. The tool uses continuously molded ferrules (in strips of 50) to provide consistent placement of ferrules in the tool to ensure fast, reliable terminations. The adjustable die setting allows the termination of all continuously molded ferrule sizes (20-14 AWG), eliminating the need for additional tools. • Innovative rapid load design utilizes continuously molded ferrules to significantly reduce installation time • Controlled cycle tool cuts, strips, and crimps wire to maximize efficiency • Adjustable die setting allows termination of all PANDUIT #20 – #14 AWG continuously molded ferrules with a single tool

The CT-1000 Semiautomatic Crimping Tool is a lightweight hand tool that cuts, strips and crimps, maximizing efficiency, application flexibility and reducing installation time. The tool uses continuously molded ferrules (in strips of 50) to provide consistent placement of ferrules in the tool to ensure fast, reliable terminations. The adjustable die setting allows the termination of all continuously molded ferrule sizes (20-14 AWG), eliminating the need for additional tools.
• Innovative rapid load design utilizes continuously molded ferrules to significantly reduce installation time
• Controlled cycle tool cuts, strips, and crimps wire to maximize efficiency
• Adjustable die setting allows termination of all PANDUIT #20 – #14 AWG continuously molded ferrules with a single tool

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 298-10714-ND 50M7267 70044851
Product Name Crimpers, Applicators, Presses Cable Tie Tools; Crimp Tool Type Panduit Semiautomatic crimping tool for use with #20-#14 AWG continuously molded ferrule
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT F 25 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Separator Tool for Latched Gecko - Z125-9261200 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details
1303G17 Crimp Locator for 1387G2 Pneumatic Tool - 1303G17 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details