Panduit Corp. Terminals - CS650-12HK-3Y CS650-12HK-3Y

Description
Manufacturer: Panduit Corp Win Source Part Number: 1030522-CS650-12HK-3 Y Packaging: Bulk Features: With Screw Termination: Screw Contact Finish: Tin Wire Gauge: 600-1000 MCM (kcmil) Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Width - Outer Edges: 2.000" (50.80mm) Length - Overall: 5.130" (130.30mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 1/2 Stud Terminal Style: Single Stud Hole Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 1030522-CS650-12HK-3 Y Packaging: Bulk Features: With Screw Termination: Screw Contact Finish: Tin Wire Gauge: 600-1000 MCM (kcmil) Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Width - Outer Edges: 2.000" (50.80mm) Length - Overall: 5.130" (130.30mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 1/2 Stud Terminal Style: Single Stud Hole Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - CS650-12HK-3Y - 1030522-CS650-12HK-3Y - Win Source Electronics
Laguna Hills, CA, United States
Terminals - CS650-12HK-3Y
1030522-CS650-12HK-3Y
Terminals - CS650-12HK-3Y 1030522-CS650-12HK-3Y
Manufacturer: Panduit Corp Win Source Part Number: 1030522-CS650-12HK-3 Y Packaging: Bulk Features: With Screw Termination: Screw Contact Finish: Tin Wire Gauge: 600-1000 MCM (kcmil) Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Width - Outer Edges: 2.000" (50.80mm) Length - Overall: 5.130" (130.30mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 1/2 Stud Terminal Style: Single Stud Hole Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Panduit Corp
Win Source Part Number: 1030522-CS650-12HK-3Y
Packaging: Bulk
Features: With Screw
Termination: Screw
Contact Finish: Tin
Wire Gauge: 600-1000 MCM (kcmil)
Mounting: Free Hanging (In-Line)
Terminal Type: Lug, Grounding
Width - Outer Edges: 2.000" (50.80mm)
Length - Overall: 5.130" (130.30mm)
Insulation: Non-Insulated
Tab Thickness: 0.250" (6.35mm)
Stud/Tab Size: 1/2 Stud
Terminal Style: Single Stud Hole
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1030522-CS650-12HK-3Y
Product Name Terminals - CS650-12HK-3Y
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A28500-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details