Panduit Corp. Screw-On Single Gang Rectangular Faceplate. Covers One Nema Standard 106 Duplex Electrical Outlet Or One Standard 106 Communication Module Frame. Supplied With One Mounting Screw. Rohs Compliant Pa... CP106WH

Description
Screw-on single gang rectangular faceplate. Covers one NEMA standard 106 duplex electrical outlet or one standard 106 communication module frame. Supplied with one mounting screw. RoHS Compliant: Yes
Description
Screw-on single gang rectangular faceplate. Covers one NEMA standard 106 duplex electrical outlet or one standard 106 communication module frame. Supplied with one mounting screw. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw-On Single Gang Rectangular Faceplate. Covers One Nema Standard 106 Duplex Electrical Outlet Or One Standard 106 Communication Module Frame. Supplied With One Mounting Screw. Rohs Compliant Pa... - 65H8978 - Newark, An Avnet Company
Chicago, IL, United States
Screw-On Single Gang Rectangular Faceplate. Covers One Nema Standard 106 Duplex Electrical Outlet Or One Standard 106 Communication Module Frame. Supplied With One Mounting Screw. Rohs Compliant Pa...
65H8978
Screw-On Single Gang Rectangular Faceplate. Covers One Nema Standard 106 Duplex Electrical Outlet Or One Standard 106 Communication Module Frame. Supplied With One Mounting Screw. Rohs Compliant Pa... 65H8978
Screw-on single gang rectangular faceplate. Covers one NEMA standard 106 duplex electrical outlet or one standard 106 communication module frame. Supplied with one mounting screw. RoHS Compliant: Yes

Screw-on single gang rectangular faceplate. Covers one NEMA standard 106 duplex electrical outlet or one standard 106 communication module frame. Supplied with one mounting screw. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65H8978
Product Name Screw-On Single Gang Rectangular Faceplate. Covers One Nema Standard 106 Duplex Electrical Outlet Or One Standard 106 Communication Module Frame. Supplied With One Mounting Screw. Rohs Compliant Pa...
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
ix Industrial IO Plug - NDHN6H4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details