Panduit Corp. Screw-On Single Gang Rectangular Faceplate. Covers One Nema Standard 106 Duplex Electrical Outlet Or One Standard 106 Communication Module Frame. Supplied With One Mounting Screw. Rohs Compliant Pa... CP106IG

Description
Screw-on single gang rectangular faceplate. Covers one NEMA standard 106 duplex electrical outlet or one standard 106 communication module frame. Supplied with one mounting screw. RoHS Compliant: Yes
Description
Screw-on single gang rectangular faceplate. Covers one NEMA standard 106 duplex electrical outlet or one standard 106 communication module frame. Supplied with one mounting screw. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw-On Single Gang Rectangular Faceplate. Covers One Nema Standard 106 Duplex Electrical Outlet Or One Standard 106 Communication Module Frame. Supplied With One Mounting Screw. Rohs Compliant Pa... - 65H8976 - Newark, An Avnet Company
Chicago, IL, United States
Screw-On Single Gang Rectangular Faceplate. Covers One Nema Standard 106 Duplex Electrical Outlet Or One Standard 106 Communication Module Frame. Supplied With One Mounting Screw. Rohs Compliant Pa...
65H8976
Screw-On Single Gang Rectangular Faceplate. Covers One Nema Standard 106 Duplex Electrical Outlet Or One Standard 106 Communication Module Frame. Supplied With One Mounting Screw. Rohs Compliant Pa... 65H8976
Screw-on single gang rectangular faceplate. Covers one NEMA standard 106 duplex electrical outlet or one standard 106 communication module frame. Supplied with one mounting screw. RoHS Compliant: Yes

Screw-on single gang rectangular faceplate. Covers one NEMA standard 106 duplex electrical outlet or one standard 106 communication module frame. Supplied with one mounting screw. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65H8976
Product Name Screw-On Single Gang Rectangular Faceplate. Covers One Nema Standard 106 Duplex Electrical Outlet Or One Standard 106 Communication Module Frame. Supplied With One Mounting Screw. Rohs Compliant Pa...
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79621-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details