Panduit Corp. Cable Management Vertical D-Ring; Cable Clamp / Clip Type Panduit CMVDR2S

Description
CABLE MANAGEMENT VERTICAL D-RING; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:60.9mm; Cable Clamp / Clip Material:Polycarbona te; Cable Clamp / Clip Colour:Black; External Length:83.82mm; External Width:76.2mm RoHS Compliant: Yes
Datasheet
Description
CABLE MANAGEMENT VERTICAL D-RING; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:60.9mm; Cable Clamp / Clip Material:Polycarbona te; Cable Clamp / Clip Colour:Black; External Length:83.82mm; External Width:76.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Management Vertical D-Ring; Cable Clamp / Clip Type Panduit - 33C3761 - Newark, An Avnet Company
Chicago, IL, United States
Cable Management Vertical D-Ring; Cable Clamp / Clip Type Panduit
33C3761
Cable Management Vertical D-Ring; Cable Clamp / Clip Type Panduit 33C3761
CABLE MANAGEMENT VERTICAL D-RING; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:60.9mm; Cable Clamp / Clip Material:Polycarbona te; Cable Clamp / Clip Colour:Black; External Length:83.82mm; External Width:76.2mm RoHS Compliant: Yes

CABLE MANAGEMENT VERTICAL D-RING; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:60.9mm; Cable Clamp / Clip Material:Polycarbonate; Cable Clamp / Clip Colour:Black; External Length:83.82mm; External Width:76.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 33C3761
Product Name Cable Management Vertical D-Ring; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 233607 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.311 inch (7.9 mm)
Material Pe
View Details