Panduit Corp. Modular Connector; Convert From Fiber Optic Connector Panduit CMSTEI

Description
MODULAR CONNECTOR; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
MODULAR CONNECTOR; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Connector; Convert From Fiber Optic Connector Panduit - 16F4514 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector; Convert From Fiber Optic Connector Panduit
16F4514
Modular Connector; Convert From Fiber Optic Connector Panduit 16F4514
MODULAR CONNECTOR; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MODULAR CONNECTOR; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F4514
Product Name Modular Connector; Convert From Fiber Optic Connector Panduit
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details