Panduit Corp. St Fiber Optic Connector, Multimode; Fibre Optic Connector Type Panduit CMSTBL

Description
ST FIBER OPTIC CONNECTOR, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:Mini-Com Series; Connector Type:ST Fiber Optic Adapter RoHS Compliant: Yes
Description
ST FIBER OPTIC CONNECTOR, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:Mini-Com Series; Connector Type:ST Fiber Optic Adapter RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, Multimode; Fibre Optic Connector Type Panduit - 92B9785 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, Multimode; Fibre Optic Connector Type Panduit
92B9785
St Fiber Optic Connector, Multimode; Fibre Optic Connector Type Panduit 92B9785
ST FIBER OPTIC CONNECTOR, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:Mini-Com Series; Connector Type:ST Fiber Optic Adapter RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:Mini-Com Series; Connector Type:ST Fiber Optic Adapter RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92B9785
Product Name St Fiber Optic Connector, Multimode; Fibre Optic Connector Type Panduit
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details