Panduit Corp. Sc Fiber Optic Adapter, 125 Um, Multimode; Fibre Optic Connector Type Panduit CMSEISCEI

Description
SC FIBER OPTIC ADAPTER, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm, 62.5µm / 125µm; Connector Body Material:Metal Body; Product Range:Opti-Crimp Series RoHS Compliant: Yes
Description
SC FIBER OPTIC ADAPTER, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm, 62.5µm / 125µm; Connector Body Material:Metal Body; Product Range:Opti-Crimp Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Adapter, 125 Um, Multimode; Fibre Optic Connector Type Panduit - 04H6891 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Adapter, 125 Um, Multimode; Fibre Optic Connector Type Panduit
04H6891
Sc Fiber Optic Adapter, 125 Um, Multimode; Fibre Optic Connector Type Panduit 04H6891
SC FIBER OPTIC ADAPTER, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm, 62.5µm / 125µm; Connector Body Material:Metal Body; Product Range:Opti-Crimp Series RoHS Compliant: Yes

SC FIBER OPTIC ADAPTER, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm, 62.5µm / 125µm; Connector Body Material:Metal Body; Product Range:Opti-Crimp Series RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 24201421 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24201421
Connector/Terminal/Pin 24201421
SC SIMPL (EI) ADAPTER (EI) MODULE (PHOS). FREE 2 YEAR RADWELL WARRANTY

SC SIMPL (EI) ADAPTER (EI) MODULE (PHOS). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 04H6891 24201421
Product Name Sc Fiber Optic Adapter, 125 Um, Multimode; Fibre Optic Connector Type Panduit Connector/Terminal/Pin
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details