SC FIBER OPTIC ADAPTER 125 uM SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:50µm / 125µm, 62.5µm / 125µm; Connector Body Material:Metal Body; Product Range:Mini-Com Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04H6890 |
| Product Name | Sc Fiber Optic Adapter 125 Um Single Mode; Fibre Optic Connector Type Panduit |
| Connector Type | Fibre Channel Connectors |