Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties CMSA24-2S-C300

Description
Win Source Part Number: 1036995-CMSA24-2S-C3 00 Category: Cables, Wires - Management>Cable Ties and Zip Ties Color: Black Features: Heat Stabilized, UV Resistant Package: Box Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.88" (47.75mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Edge Clip ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-CMSA24-2S-C300 Length - Approximate: 7.5" Length - Actual: 0.617' (187.96mm, 7.40")
Request a Quote Datasheet
Description
Win Source Part Number: 1036995-CMSA24-2S-C3 00 Category: Cables, Wires - Management>Cable Ties and Zip Ties Color: Black Features: Heat Stabilized, UV Resistant Package: Box Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.88" (47.75mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Edge Clip ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-CMSA24-2S-C300 Length - Approximate: 7.5" Length - Actual: 0.617' (187.96mm, 7.40")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1036995-CMSA24-2S-C300
Cables, Wires - Management - Cable Ties and Zip Ties 1036995-CMSA24-2S-C300
Win Source Part Number: 1036995-CMSA24-2S-C3 00 Category: Cables, Wires - Management>Cable Ties and Zip Ties Color: Black Features: Heat Stabilized, UV Resistant Package: Box Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.88" (47.75mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Edge Clip ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-CMSA24-2S-C300 Length - Approximate: 7.5" Length - Actual: 0.617' (187.96mm, 7.40")

Win Source Part Number: 1036995-CMSA24-2S-C300
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Color: Black
Features: Heat Stabilized, UV Resistant
Package: Box
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.88" (47.75mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Edge Clip
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-CMSA24-2S-C300
Length - Approximate: 7.5"
Length - Actual: 0.617' (187.96mm, 7.40")

Buy Now Datasheet
Cable Assembly - 482-CMSA24-2S-C300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-CMSA24-2S-C300
Cable Assembly 482-CMSA24-2S-C300
CBL TIE LOCKING BLK 50LB 7.40" Product overview: CMSA24-2S-C300 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-CMSA24-2S-C300 can be used for catalog matching and distributor lookup.

CBL TIE LOCKING BLK 50LB 7.40" Product overview: CMSA24-2S-C300 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-CMSA24-2S-C300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1036995-CMSA24-2S-C300 482-CMSA24-2S-C300
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details