Panduit Corp. Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit CMRPREI

Description
ADAPTER, RCA RECEPTACLE TO RCA RECEPTACLE; Product Range:-; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:Electric Ivory; Connector Body Material:Plastic Body RoHS Compliant: Yes
Description
ADAPTER, RCA RECEPTACLE TO RCA RECEPTACLE; Product Range:-; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:Electric Ivory; Connector Body Material:Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit - 67C1750 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit
67C1750
Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit 67C1750
ADAPTER, RCA RECEPTACLE TO RCA RECEPTACLE; Product Range:-; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:Electric Ivory; Connector Body Material:Plastic Body RoHS Compliant: Yes

ADAPTER, RCA RECEPTACLE TO RCA RECEPTACLE; Product Range:-; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:Electric Ivory; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C1750
Product Name Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details