Joint Compound Contact Aid Tube, 8 oz (227 g)
Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111474-CMP-100-1
Weight: 226.796185 g
Categories: Custom Parts
Alternative Parts (Cross-Reference): CMP100-1;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 298-11601-ND | 1111474-CMP-100-1 |
| Product Name | Coating, Grease, Repair | Custom Parts - Custom Parts (B - D) - CMP-100-1 |