Insert F-Type To F-Type
RF/COAXIAL ADAPTER, F PLUG-F PLUG; Convert From Coax Type:F; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 298-16113-ND | 84K1160 |
| Product Name | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, F Plug-F Plug; Convert From Coax Type Panduit |
| Connector Type | Type F |