Insert F-Type Jack, Female Socket To F-Type Jack, Female Socket
BULKHEAD ADAPTER, F JACK-F JACK; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors Coupler Module F Type Electric Ivory
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 298-12606-ND | 61J5112 | CMFEI |
| Product Name | Coaxial Connector (RF) Adapters | Bulkhead Adapter, F Jack-F Jack; Convert From Coax Type Panduit | Modular Connectors / Ethernet Connectors |
| Connector Type | Type F | Modular Connector and RJ Connector |