Panduit Corp. Coaxial Connector (RF) Adapters CMFBL

Description
Insert F-Type To F-Type
Request a Quote Datasheet
Description
Insert F-Type To F-Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 298-16111-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
298-16111-ND
Coaxial Connector (RF) Adapters 298-16111-ND
Insert F-Type To F-Type

Insert F-Type To F-Type

Buy Now Datasheet
Coupler Module, F Type, Black Rohs Compliant Panduit - 61J5111 - Newark, An Avnet Company
Chicago, IL, United States
Coupler Module, F Type, Black Rohs Compliant Panduit
61J5111
Coupler Module, F Type, Black Rohs Compliant Panduit 61J5111
Coupler Module, F Type, Black RoHS Compliant: Yes

Coupler Module, F Type, Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 298-16111-ND 61J5111
Product Name Coaxial Connector (RF) Adapters Coupler Module, F Type, Black Rohs Compliant Panduit
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCV-MG-A220-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
RF Connectors - 1051933-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 12.400 GHz
View Details
4 suppliers
Coaxial Adapters - 1393701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details