Panduit Corp. Lc Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Panduit CMDSLCIW

Description
LC FIBER OPTIC ADAPTER, MULTIMODE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes
Description
LC FIBER OPTIC ADAPTER, MULTIMODE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lc Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Panduit - 07J9876 - Newark, An Avnet Company
Chicago, IL, United States
Lc Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Panduit
07J9876
Lc Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Panduit 07J9876
LC FIBER OPTIC ADAPTER, MULTIMODE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

LC FIBER OPTIC ADAPTER, MULTIMODE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07J9876
Product Name Lc Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details