Panduit Corp. Lc Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Panduit CMDSLCEI

Description
LC FIBER OPTIC ADAPTER, MULTIMODE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LC FIBER OPTIC ADAPTER, MULTIMODE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lc Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Panduit - 07J9875 - Newark, An Avnet Company
Chicago, IL, United States
Lc Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Panduit
07J9875
Lc Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Panduit 07J9875
LC FIBER OPTIC ADAPTER, MULTIMODE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

LC FIBER OPTIC ADAPTER, MULTIMODE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07J9875
Product Name Lc Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details